Vishay Intertechnology, Inc. Fixed Inductors IMC0402ER5N1J01

Description
5.1nH Unshielded Wirewound Inductor 800mA 83mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
5.1nH Unshielded Wirewound Inductor 800mA 83mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0402ER5N1J01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER5N1J01-ND
Fixed Inductors IMC0402ER5N1J01-ND
5.1nH Unshielded Wirewound Inductor 800mA 83mOhm Max 0402 (1005 Metric)

5.1nH Unshielded Wirewound Inductor 800mA 83mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR WW 5.1NH 5% 0402 5.1nH 800mA - - - ¦5% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER5N1J01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 5.1NH 5% 0402 5.1nH 800mA - - - ¦5% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER5N1J01
INDUCTOR WW 5.1NH 5% 0402 5.1nH 800mA - - - ¦5% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER5N1J01
INDUCTOR WW 5.1NH 5% 0402 5.1nH 800mA - - - ¦5% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 5.1NH 5% 0402 5.1nH 800mA - - - ¦5% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0402ER5N1J01-ND IMC0402ER5N1J01
Product Name Fixed Inductors INDUCTOR WW 5.1NH 5% 0402 5.1nH 800mA - - - ¦5% Unshielded 83 mOhm Max 23 @ 250MHz 5.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data