Vishay Intertechnology, Inc. INDUCTOR 56NH 5% 0402 56nH 130mA - - Ceramic ¦5% Unshielded 2.5 Ohm Max 17 @ 800MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER56NJ

Description
INDUCTOR 56NH 5% 0402 56nH 130mA - - Ceramic ¦5% Unshielded 2.5 Ohm Max 17 @ 800MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR 56NH 5% 0402 56nH 130mA - - Ceramic ¦5% Unshielded 2.5 Ohm Max 17 @ 800MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 56NH 5% 0402 56nH 130mA - - Ceramic ¦5% Unshielded 2.5 Ohm Max 17 @ 800MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER56NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 56NH 5% 0402 56nH 130mA - - Ceramic ¦5% Unshielded 2.5 Ohm Max 17 @ 800MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER56NJ
INDUCTOR 56NH 5% 0402 56nH 130mA - - Ceramic ¦5% Unshielded 2.5 Ohm Max 17 @ 800MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER56NJ
INDUCTOR 56NH 5% 0402 56nH 130mA - - Ceramic ¦5% Unshielded 2.5 Ohm Max 17 @ 800MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 56NH 5% 0402 56nH 130mA - - Ceramic ¦5% Unshielded 2.5 Ohm Max 17 @ 800MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number IMC0402ER56NJ
Product Name INDUCTOR 56NH 5% 0402 56nH 130mA - - Ceramic ¦5% Unshielded 2.5 Ohm Max 17 @ 800MHz 1.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678507 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Standards and Certifications RoHS
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N3 0201DS-8N3XJEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0180 microH
View Details
Excel Cell Electronic USA Corp.
Specs
Technology Wirewound
Core Material Ferrite
Application General Purpose
View Details