Vishay Intertechnology, Inc. INDUCTOR WW 56NH 0402 56nH 100mA - - - ¦2% Unshielded 970 mOhm Max 22 @ 200MHz 1.76GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER56NG01

Description
INDUCTOR WW 56NH 0402 56nH 100mA - - - ¦2% Unshielded 970 mOhm Max 22 @ 200MHz 1.76GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 56NH 0402 56nH 100mA - - - ¦2% Unshielded 970 mOhm Max 22 @ 200MHz 1.76GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 56NH 0402 56nH 100mA - - - ¦2% Unshielded 970 mOhm Max 22 @ 200MHz 1.76GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER56NG01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 56NH 0402 56nH 100mA - - - ¦2% Unshielded 970 mOhm Max 22 @ 200MHz 1.76GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER56NG01
INDUCTOR WW 56NH 0402 56nH 100mA - - - ¦2% Unshielded 970 mOhm Max 22 @ 200MHz 1.76GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER56NG01
INDUCTOR WW 56NH 0402 56nH 100mA - - - ¦2% Unshielded 970 mOhm Max 22 @ 200MHz 1.76GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 56NH 0402 56nH 100mA - - - ¦2% Unshielded 970 mOhm Max 22 @ 200MHz 1.76GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0402ER56NG01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER56NG01-ND
Fixed Inductors IMC0402ER56NG01-ND
56nH Unshielded Wirewound Inductor 100mA 970mOhm Max 0402 (1005 Metric)

56nH Unshielded Wirewound Inductor 100mA 970mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0402ER56NG01 IMC0402ER56NG01-ND
Product Name INDUCTOR WW 56NH 0402 56nH 100mA - - - ¦2% Unshielded 970 mOhm Max 22 @ 200MHz 1.76GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0560 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %)
DCR 0.9700 ohms 0.9700 ohms
Rated DC Current 100 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-16N 0402DC-16NXJRW , 0402DC-16NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2106JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Fixed Inductors - KQ0603TTE12NJ - 1067830-KQ0603TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
2 suppliers