Vishay Intertechnology, Inc. Fixed Inductors IMC0402ER4N3G01

Description
4.3nH Unshielded Wirewound Inductor 700mA 91mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Wirewound Inductor 700mA 91mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0402ER4N3G01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER4N3G01-ND
Fixed Inductors IMC0402ER4N3G01-ND
4.3nH Unshielded Wirewound Inductor 700mA 91mOhm Max 0402 (1005 Metric)

4.3nH Unshielded Wirewound Inductor 700mA 91mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR WW 4.3NH 0402 4.3nH 700mA - - - ¦2% Unshielded 91 mOhm Max 18 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER4N3G01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 4.3NH 0402 4.3nH 700mA - - - ¦2% Unshielded 91 mOhm Max 18 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER4N3G01
INDUCTOR WW 4.3NH 0402 4.3nH 700mA - - - ¦2% Unshielded 91 mOhm Max 18 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER4N3G01
INDUCTOR WW 4.3NH 0402 4.3nH 700mA - - - ¦2% Unshielded 91 mOhm Max 18 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 4.3NH 0402 4.3nH 700mA - - - ¦2% Unshielded 91 mOhm Max 18 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0402ER4N3G01-ND IMC0402ER4N3G01
Product Name Fixed Inductors INDUCTOR WW 4.3NH 0402 4.3nH 700mA - - - ¦2% Unshielded 91 mOhm Max 18 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Filters - Common Mode Chokes - 1188004-CMT-8117-B - Win Source Electronics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Application RF Choke
Inductance Range 36000 microH
View Details
2 suppliers
SMD Inductor and Choke - 71-KQ0805TTE68NG - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology Wirewound
Core Material Ferrite
Inductance Range 0.0680 microH
View Details
2 suppliers
100uH 4A 36mOhm Inductor and Choke - 839-DS1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-10N 0402DC-10NXJRW , 0402DC-10NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details