Vishay Intertechnology, Inc. INDUCTOR 47NH 5% 0402 47nH 140mA - - Ceramic ¦5% Unshielded 2.1 Ohm Max 17 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER47NJ

Description
INDUCTOR 47NH 5% 0402 47nH 140mA - - Ceramic ¦5% Unshielded 2.1 Ohm Max 17 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR 47NH 5% 0402 47nH 140mA - - Ceramic ¦5% Unshielded 2.1 Ohm Max 17 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 47NH 5% 0402 47nH 140mA - - Ceramic ¦5% Unshielded 2.1 Ohm Max 17 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER47NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 47NH 5% 0402 47nH 140mA - - Ceramic ¦5% Unshielded 2.1 Ohm Max 17 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER47NJ
INDUCTOR 47NH 5% 0402 47nH 140mA - - Ceramic ¦5% Unshielded 2.1 Ohm Max 17 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER47NJ
INDUCTOR 47NH 5% 0402 47nH 140mA - - Ceramic ¦5% Unshielded 2.1 Ohm Max 17 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 47NH 5% 0402 47nH 140mA - - Ceramic ¦5% Unshielded 2.1 Ohm Max 17 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number IMC0402ER47NJ
Product Name INDUCTOR 47NH 5% 0402 47nH 140mA - - Ceramic ¦5% Unshielded 2.1 Ohm Max 17 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Surface Mount Inductors - 2469828 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 10 microH
Rated DC Current 1900 milliamps
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-33N 0402CT-33NXJRW , 0402CT-33NXGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Chip Power Inductor -  - Frontier Electronics Corp.
Frontier Electronics Corp.
Specs
Technology Standard
Core Material Ferrite
Application Power Choke
View Details