INDUCTOR WW 40NH 5% 0402 40nH 320mA - - - ¦5% Unshielded 438 mOhm Max 26 @ 250MHz 2.24GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
40nH Unshielded Wirewound Inductor 320mA 438mOhm Max 0402 (1005 Metric)
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes |
| Product Number | IMC0402ER40NJ01 | IMC0402ER40NJ01-ND |
| Product Name | INDUCTOR WW 40NH 5% 0402 40nH 320mA - - - ¦5% Unshielded 438 mOhm Max 26 @ 250MHz 2.24GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) | Fixed Inductors |
| Application | General Purpose | |
| Inductance Range | 0.0400 microH | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |
| DCR | 0.4380 ohms | 0.4380 ohms |
| Rated DC Current | 320 milliamps |