Vishay Intertechnology, Inc. INDUCTOR 3.3NH 0402 3.3nH 400mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 21 @ 800MHz 5.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER3N3S

Description
INDUCTOR 3.3NH 0402 3.3nH 400mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 21 @ 800MHz 5.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR 3.3NH 0402 3.3nH 400mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 21 @ 800MHz 5.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 3.3NH 0402 3.3nH 400mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 21 @ 800MHz 5.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER3N3S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 3.3NH 0402 3.3nH 400mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 21 @ 800MHz 5.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER3N3S
INDUCTOR 3.3NH 0402 3.3nH 400mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 21 @ 800MHz 5.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER3N3S
INDUCTOR 3.3NH 0402 3.3nH 400mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 21 @ 800MHz 5.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 3.3NH 0402 3.3nH 400mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 21 @ 800MHz 5.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number IMC0402ER3N3S
Product Name INDUCTOR 3.3NH 0402 3.3nH 400mA - - Ceramic ¦0.3nH Unshielded 120 mOhm Max 21 @ 800MHz 5.5GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567701 - RS Components, Ltd.
Specs
Inductance Range 0.0220 microH
DCR 0.6000 ohms
Rated DC Current 350 milliamps
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-6N8 0201CT-6N8XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Excel Cell Electronic USA Corp.
Specs
Technology Wirewound
Core Material Ferrite
Application General Purpose
View Details