Vishay Intertechnology, Inc. INDUCTOR WW 39NH 5% 0402 39nH 320mA - - - ¦5% Unshielded 550 mOhm Max 25 @ 250MHz 2.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER39NJ01

Description
INDUCTOR WW 39NH 5% 0402 39nH 320mA - - - ¦5% Unshielded 550 mOhm Max 25 @ 250MHz 2.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 39NH 5% 0402 39nH 320mA - - - ¦5% Unshielded 550 mOhm Max 25 @ 250MHz 2.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 39NH 5% 0402 39nH 320mA - - - ¦5% Unshielded 550 mOhm Max 25 @ 250MHz 2.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER39NJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 39NH 5% 0402 39nH 320mA - - - ¦5% Unshielded 550 mOhm Max 25 @ 250MHz 2.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER39NJ01
INDUCTOR WW 39NH 5% 0402 39nH 320mA - - - ¦5% Unshielded 550 mOhm Max 25 @ 250MHz 2.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER39NJ01
INDUCTOR WW 39NH 5% 0402 39nH 320mA - - - ¦5% Unshielded 550 mOhm Max 25 @ 250MHz 2.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 39NH 5% 0402 39nH 320mA - - - ¦5% Unshielded 550 mOhm Max 25 @ 250MHz 2.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0402ER39NJ01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER39NJ01-ND
Fixed Inductors IMC0402ER39NJ01-ND
39nH Unshielded Wirewound Inductor 320mA 550mOhm Max 0402 (1005 Metric)

39nH Unshielded Wirewound Inductor 320mA 550mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0402ER39NJ01 IMC0402ER39NJ01-ND
Product Name INDUCTOR WW 39NH 5% 0402 39nH 320mA - - - ¦5% Unshielded 550 mOhm Max 25 @ 250MHz 2.1GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0390 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
DCR 0.5500 ohms 0.5500 ohms
Rated DC Current 320 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

150uH 3.15A 70mOhm Inductor and Choke - 839-DSO1-30-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1.50E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 1-2176641-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details