Vishay Intertechnology, Inc. INDUCTOR 33NH 5% 0402 33nH 170mA - - Ceramic ¦5% Unshielded 1.4 Ohm Max 18 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER33NJ

Description
INDUCTOR 33NH 5% 0402 33nH 170mA - - Ceramic ¦5% Unshielded 1.4 Ohm Max 18 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR 33NH 5% 0402 33nH 170mA - - Ceramic ¦5% Unshielded 1.4 Ohm Max 18 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 33NH 5% 0402 33nH 170mA - - Ceramic ¦5% Unshielded 1.4 Ohm Max 18 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER33NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 33NH 5% 0402 33nH 170mA - - Ceramic ¦5% Unshielded 1.4 Ohm Max 18 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER33NJ
INDUCTOR 33NH 5% 0402 33nH 170mA - - Ceramic ¦5% Unshielded 1.4 Ohm Max 18 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER33NJ
INDUCTOR 33NH 5% 0402 33nH 170mA - - Ceramic ¦5% Unshielded 1.4 Ohm Max 18 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 33NH 5% 0402 33nH 170mA - - Ceramic ¦5% Unshielded 1.4 Ohm Max 18 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number IMC0402ER33NJ
Product Name INDUCTOR 33NH 5% 0402 33nH 170mA - - Ceramic ¦5% Unshielded 1.4 Ohm Max 18 @ 800MHz 1.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-3N5 0201DS-3N5XJEW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Surface Mount Inductors - 2567591 - RS Components, Ltd.
Specs
Inductance Range 0.0100 microH
DCR 0.5000 ohms
Rated DC Current 250 milliamps
View Details
Fixed Inductors - KQ0603TTE33NJ - 1067829-KQ0603TTE33NJ - Win Source Electronics
Specs
Standards and Certifications RoHS
Inductance Range 0.0330 microH
DCR 0.2200 ohms
View Details
2 suppliers
Central Technologies
Specs
Technology Wirewound
Core Material Ferrite
Devices in Package 1
View Details