Vishay Intertechnology, Inc. Fixed Inductors IMC0402ER2N7C01

Description
2.7nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2.7nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0402ER2N7C01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER2N7C01-ND
Fixed Inductors IMC0402ER2N7C01-ND
2.7nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

2.7nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR WW 2.7NH 0402 2.7nH 640mA - - - ¦0.2nH Unshielded 120 mOhm Max 16 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER2N7C01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.7NH 0402 2.7nH 640mA - - - ¦0.2nH Unshielded 120 mOhm Max 16 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER2N7C01
INDUCTOR WW 2.7NH 0402 2.7nH 640mA - - - ¦0.2nH Unshielded 120 mOhm Max 16 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER2N7C01
INDUCTOR WW 2.7NH 0402 2.7nH 640mA - - - ¦0.2nH Unshielded 120 mOhm Max 16 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.7NH 0402 2.7nH 640mA - - - ¦0.2nH Unshielded 120 mOhm Max 16 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0402ER2N7C01-ND IMC0402ER2N7C01
Product Name Fixed Inductors INDUCTOR WW 2.7NH 0402 2.7nH 640mA - - - ¦0.2nH Unshielded 120 mOhm Max 16 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.1200 ohms 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-150-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CMT-8108-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details