Vishay Intertechnology, Inc. Fixed Inductors IMC0402ER2N0S01

Description
2nH Unshielded Wirewound Inductor 1.04A 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Wirewound Inductor 1.04A 70mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0402ER2N0S01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER2N0S01-ND
Fixed Inductors IMC0402ER2N0S01-ND
2nH Unshielded Wirewound Inductor 1.04A 70mOhm Max 0402 (1005 Metric)

2nH Unshielded Wirewound Inductor 1.04A 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR WW 2.0NH 0402 2nH 1.04A - - - ¦0.3nH Unshielded 70 mOhm Max 16 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER2N0S01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 2.0NH 0402 2nH 1.04A - - - ¦0.3nH Unshielded 70 mOhm Max 16 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER2N0S01
INDUCTOR WW 2.0NH 0402 2nH 1.04A - - - ¦0.3nH Unshielded 70 mOhm Max 16 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER2N0S01
INDUCTOR WW 2.0NH 0402 2nH 1.04A - - - ¦0.3nH Unshielded 70 mOhm Max 16 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 2.0NH 0402 2nH 1.04A - - - ¦0.3nH Unshielded 70 mOhm Max 16 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0402ER2N0S01-ND IMC0402ER2N0S01
Product Name Fixed Inductors INDUCTOR WW 2.0NH 0402 2nH 1.04A - - - ¦0.3nH Unshielded 70 mOhm Max 16 @ 250MHz 6GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.0700 ohms 0.0700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.4400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2682SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details