27nH Unshielded Wirewound Inductor 400mA 300mOhm Max 0402 (1005 Metric)
INDUCTOR WW 27NH 0402 27nH 400mA - - - ¦2% Unshielded 300 mOhm Max 26 @ 250MHz 2.7GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IMC0402ER27NG01-ND | IMC0402ER27NG01 |
| Product Name | Fixed Inductors | INDUCTOR WW 27NH 0402 27nH 400mA - - - ¦2% Unshielded 300 mOhm Max 26 @ 250MHz 2.7GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 2 (+/- %) | 2 (+/- %) |