Vishay Intertechnology, Inc. Fixed Inductors IMC0402ER23NJ01

Description
23nH Unshielded Wirewound Inductor 400mA 214mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
23nH Unshielded Wirewound Inductor 400mA 214mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0402ER23NJ01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER23NJ01-ND
Fixed Inductors IMC0402ER23NJ01-ND
23nH Unshielded Wirewound Inductor 400mA 214mOhm Max 0402 (1005 Metric)

23nH Unshielded Wirewound Inductor 400mA 214mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR WW 23NH 5% 0402 23nH 400mA - - - ¦5% Unshielded 214 mOhm Max 26 @ 250MHz 2.72GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER23NJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 23NH 5% 0402 23nH 400mA - - - ¦5% Unshielded 214 mOhm Max 26 @ 250MHz 2.72GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER23NJ01
INDUCTOR WW 23NH 5% 0402 23nH 400mA - - - ¦5% Unshielded 214 mOhm Max 26 @ 250MHz 2.72GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER23NJ01
INDUCTOR WW 23NH 5% 0402 23nH 400mA - - - ¦5% Unshielded 214 mOhm Max 26 @ 250MHz 2.72GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 23NH 5% 0402 23nH 400mA - - - ¦5% Unshielded 214 mOhm Max 26 @ 250MHz 2.72GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0402ER23NJ01-ND IMC0402ER23NJ01
Product Name Fixed Inductors INDUCTOR WW 23NH 5% 0402 23nH 400mA - - - ¦5% Unshielded 214 mOhm Max 26 @ 250MHz 2.72GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Fixed Inductors - 1712-36273225201R2MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPIL0530-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers