Vishay Intertechnology, Inc. INDUCTOR 22NH 0402 22nH 400mA - - - ¦2% Unshielded 300 mOhm Max 25 @ 250MHz 2.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER22NG01

Description
INDUCTOR 22NH 0402 22nH 400mA - - - ¦2% Unshielded 300 mOhm Max 25 @ 250MHz 2.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 22NH 0402 22nH 400mA - - - ¦2% Unshielded 300 mOhm Max 25 @ 250MHz 2.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 22NH 0402 22nH 400mA - - - ¦2% Unshielded 300 mOhm Max 25 @ 250MHz 2.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER22NG01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 22NH 0402 22nH 400mA - - - ¦2% Unshielded 300 mOhm Max 25 @ 250MHz 2.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER22NG01
INDUCTOR 22NH 0402 22nH 400mA - - - ¦2% Unshielded 300 mOhm Max 25 @ 250MHz 2.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER22NG01
INDUCTOR 22NH 0402 22nH 400mA - - - ¦2% Unshielded 300 mOhm Max 25 @ 250MHz 2.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 22NH 0402 22nH 400mA - - - ¦2% Unshielded 300 mOhm Max 25 @ 250MHz 2.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0402ER22NG01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER22NG01-ND
Fixed Inductors IMC0402ER22NG01-ND
22nH Unshielded Wirewound Inductor 400mA 300mOhm Max 0402 (1005 Metric)

22nH Unshielded Wirewound Inductor 400mA 300mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0402ER22NG01 IMC0402ER22NG01-ND
Product Name INDUCTOR 22NH 0402 22nH 400mA - - - ¦2% Unshielded 300 mOhm Max 25 @ 250MHz 2.8GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0220 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %)
DCR 0.3000 ohms 0.3000 ohms
Rated DC Current 400 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R10M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LPC4045EATEB100K - 970003-LPC4045EATEB100K - Win Source Electronics
Specs
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details