Vishay Intertechnology, Inc. INDUCTOR WW 1.8NH 0402 1.8nH - - - - ¦0.3nH Unshielded - - - General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER1N8S01

Description
INDUCTOR WW 1.8NH 0402 1.8nH - - - - ¦0.3nH Unshielded - - - General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 1.8NH 0402 1.8nH - - - - ¦0.3nH Unshielded - - - General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 1.8NH 0402 1.8nH - - - - ¦0.3nH Unshielded - - - General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER1N8S01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 1.8NH 0402 1.8nH - - - - ¦0.3nH Unshielded - - - General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER1N8S01
INDUCTOR WW 1.8NH 0402 1.8nH - - - - ¦0.3nH Unshielded - - - General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER1N8S01
INDUCTOR WW 1.8NH 0402 1.8nH - - - - ¦0.3nH Unshielded - - - General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 1.8NH 0402 1.8nH - - - - ¦0.3nH Unshielded - - - General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0402ER1N8S01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER1N8S01-ND
Fixed Inductors IMC0402ER1N8S01-ND
1.8nH Unshielded Wirewound Inductor 0402 (1005 Metric)

1.8nH Unshielded Wirewound Inductor 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0402ER1N8S01 IMC0402ER1N8S01-ND
Product Name INDUCTOR WW 1.8NH 0402 1.8nH - - - - ¦0.3nH Unshielded - - - General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose RF Choke
Inductance Range 0.0018 microH
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details