Vishay Intertechnology, Inc. INDUCTOR 1.5NH 0402 1.5nH 400mA - - Ceramic ¦0.3nH Unshielded 70 mOhm Max 21 @ 800MHz 6GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER1N5S

Description
INDUCTOR 1.5NH 0402 1.5nH 400mA - - Ceramic ¦0.3nH Unshielded 70 mOhm Max 21 @ 800MHz 6GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR 1.5NH 0402 1.5nH 400mA - - Ceramic ¦0.3nH Unshielded 70 mOhm Max 21 @ 800MHz 6GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 1.5NH 0402 1.5nH 400mA - - Ceramic ¦0.3nH Unshielded 70 mOhm Max 21 @ 800MHz 6GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER1N5S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 1.5NH 0402 1.5nH 400mA - - Ceramic ¦0.3nH Unshielded 70 mOhm Max 21 @ 800MHz 6GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER1N5S
INDUCTOR 1.5NH 0402 1.5nH 400mA - - Ceramic ¦0.3nH Unshielded 70 mOhm Max 21 @ 800MHz 6GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER1N5S
INDUCTOR 1.5NH 0402 1.5nH 400mA - - Ceramic ¦0.3nH Unshielded 70 mOhm Max 21 @ 800MHz 6GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 1.5NH 0402 1.5nH 400mA - - Ceramic ¦0.3nH Unshielded 70 mOhm Max 21 @ 800MHz 6GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number IMC0402ER1N5S
Product Name INDUCTOR 1.5NH 0402 1.5nH 400mA - - Ceramic ¦0.3nH Unshielded 70 mOhm Max 21 @ 800MHz 6GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567695P - RS Components, Ltd.
Specs
Inductance Range 0.0120 microH
DCR 0.5000 ohms
Rated DC Current 400 milliamps
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-9N5 0402CS-9N5XJRW , 0402CS-9N5XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTER47K - 988735-KQ0805TTER47K - Win Source Electronics
Specs
Inductance Range 0.4700 microH
DCR 1.76 ohms
View Details
Excel Cell Electronic USA Corp.
Specs
Technology Wirewound
Core Material Ferrite
Application General Purpose
View Details