Vishay Intertechnology, Inc. Fixed Inductors IMC0402ER19NJ01

Description
19nH Unshielded Wirewound Inductor 480mA 202mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
19nH Unshielded Wirewound Inductor 480mA 202mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0402ER19NJ01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER19NJ01-ND
Fixed Inductors IMC0402ER19NJ01-ND
19nH Unshielded Wirewound Inductor 480mA 202mOhm Max 0402 (1005 Metric)

19nH Unshielded Wirewound Inductor 480mA 202mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR WW 19NH 5% 0402 19nH 480mA - - - ¦5% Unshielded 202 mOhm Max 26 @ 250MHz 3.04GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER19NJ01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 19NH 5% 0402 19nH 480mA - - - ¦5% Unshielded 202 mOhm Max 26 @ 250MHz 3.04GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER19NJ01
INDUCTOR WW 19NH 5% 0402 19nH 480mA - - - ¦5% Unshielded 202 mOhm Max 26 @ 250MHz 3.04GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER19NJ01
INDUCTOR WW 19NH 5% 0402 19nH 480mA - - - ¦5% Unshielded 202 mOhm Max 26 @ 250MHz 3.04GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 19NH 5% 0402 19nH 480mA - - - ¦5% Unshielded 202 mOhm Max 26 @ 250MHz 3.04GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0402ER19NJ01-ND IMC0402ER19NJ01
Product Name Fixed Inductors INDUCTOR WW 19NH 5% 0402 19nH 480mA - - - ¦5% Unshielded 202 mOhm Max 26 @ 250MHz 3.04GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-2R2MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 237-2273-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-2825JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details