Vishay Intertechnology, Inc. INDUCTOR 18NH 5% 0402 18nH 240mA - - Ceramic ¦5% Unshielded 700 mOhm Max 19 @ 800MHz 2.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER18NJ

Description
INDUCTOR 18NH 5% 0402 18nH 240mA - - Ceramic ¦5% Unshielded 700 mOhm Max 19 @ 800MHz 2.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR 18NH 5% 0402 18nH 240mA - - Ceramic ¦5% Unshielded 700 mOhm Max 19 @ 800MHz 2.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 18NH 5% 0402 18nH 240mA - - Ceramic ¦5% Unshielded 700 mOhm Max 19 @ 800MHz 2.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER18NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 18NH 5% 0402 18nH 240mA - - Ceramic ¦5% Unshielded 700 mOhm Max 19 @ 800MHz 2.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER18NJ
INDUCTOR 18NH 5% 0402 18nH 240mA - - Ceramic ¦5% Unshielded 700 mOhm Max 19 @ 800MHz 2.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER18NJ
INDUCTOR 18NH 5% 0402 18nH 240mA - - Ceramic ¦5% Unshielded 700 mOhm Max 19 @ 800MHz 2.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 18NH 5% 0402 18nH 240mA - - Ceramic ¦5% Unshielded 700 mOhm Max 19 @ 800MHz 2.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number IMC0402ER18NJ
Product Name INDUCTOR 18NH 5% 0402 18nH 240mA - - Ceramic ¦5% Unshielded 700 mOhm Max 19 @ 800MHz 2.2GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469842 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
Inductance Range 6.8 microH
Rated DC Current 80 milliamps
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N1 0402DC-8N1XJRW , 0402DC-8N1XGRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE68NG - 1150804-KQ0805TTE68NG - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0680 microH
View Details
2 suppliers
Excel Cell Electronic USA Corp.
Specs
Technology Multilayer
Core Material Ferrite
Application High Frequency
View Details