Vishay Intertechnology, Inc. INDUCTOR 12NH 5% 0402 12nH 320mA - - Ceramic ¦5% Unshielded 450 mOhm Max 19 @ 800MHz 2.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER12NJ

Description
INDUCTOR 12NH 5% 0402 12nH 320mA - - Ceramic ¦5% Unshielded 450 mOhm Max 19 @ 800MHz 2.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR 12NH 5% 0402 12nH 320mA - - Ceramic ¦5% Unshielded 450 mOhm Max 19 @ 800MHz 2.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 12NH 5% 0402 12nH 320mA - - Ceramic ¦5% Unshielded 450 mOhm Max 19 @ 800MHz 2.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER12NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 12NH 5% 0402 12nH 320mA - - Ceramic ¦5% Unshielded 450 mOhm Max 19 @ 800MHz 2.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER12NJ
INDUCTOR 12NH 5% 0402 12nH 320mA - - Ceramic ¦5% Unshielded 450 mOhm Max 19 @ 800MHz 2.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER12NJ
INDUCTOR 12NH 5% 0402 12nH 320mA - - Ceramic ¦5% Unshielded 450 mOhm Max 19 @ 800MHz 2.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 12NH 5% 0402 12nH 320mA - - Ceramic ¦5% Unshielded 450 mOhm Max 19 @ 800MHz 2.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number IMC0402ER12NJ
Product Name INDUCTOR 12NH 5% 0402 12nH 320mA - - Ceramic ¦5% Unshielded 450 mOhm Max 19 @ 800MHz 2.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-1N2 0402DC-1N2XJRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0220 microH
View Details
Surface Mount Inductors - 2567581P - RS Components, Ltd.
Specs
Inductance Range 0.0030 microH
DCR 0.2000 ohms
Rated DC Current 450 milliamps
View Details
Multilayer Sheilded Ferrite Surface Mount Chip Inductor - MLI Series - RCD Components, Inc.
Specs
Technology Multilayer
Core Material Ferrite
Standards and Certifications RoHS
View Details