Vishay Intertechnology, Inc. Fixed Inductors IMC0402ER11NG01

Description
11nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
11nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC0402ER11NG01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER11NG01-ND
Fixed Inductors IMC0402ER11NG01-ND
11nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

11nH Unshielded Wirewound Inductor 640mA 120mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
INDUCTOR WW 11NH 0402 11nH 640mA - - - ¦2% Unshielded 120 mOhm Max 26 @ 250MHz 3.68GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER11NG01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 11NH 0402 11nH 640mA - - - ¦2% Unshielded 120 mOhm Max 26 @ 250MHz 3.68GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER11NG01
INDUCTOR WW 11NH 0402 11nH 640mA - - - ¦2% Unshielded 120 mOhm Max 26 @ 250MHz 3.68GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER11NG01
INDUCTOR WW 11NH 0402 11nH 640mA - - - ¦2% Unshielded 120 mOhm Max 26 @ 250MHz 3.68GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 11NH 0402 11nH 640mA - - - ¦2% Unshielded 120 mOhm Max 26 @ 250MHz 3.68GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IMC0402ER11NG01-ND IMC0402ER11NG01
Product Name Fixed Inductors INDUCTOR WW 11NH 0402 11nH 640mA - - - ¦2% Unshielded 120 mOhm Max 26 @ 250MHz 3.68GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 1-2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers