Vishay Intertechnology, Inc. INDUCTOR 10NH 5% 0402 10nH 320mA - - Ceramic ¦5% Unshielded 410 mOhm Max 19 @ 800MHz 2.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER10NJ

Description
INDUCTOR 10NH 5% 0402 10nH 320mA - - Ceramic ¦5% Unshielded 410 mOhm Max 19 @ 800MHz 2.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote
Description
INDUCTOR 10NH 5% 0402 10nH 320mA - - Ceramic ¦5% Unshielded 410 mOhm Max 19 @ 800MHz 2.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 10NH 5% 0402 10nH 320mA - - Ceramic ¦5% Unshielded 410 mOhm Max 19 @ 800MHz 2.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER10NJ - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 10NH 5% 0402 10nH 320mA - - Ceramic ¦5% Unshielded 410 mOhm Max 19 @ 800MHz 2.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER10NJ
INDUCTOR 10NH 5% 0402 10nH 320mA - - Ceramic ¦5% Unshielded 410 mOhm Max 19 @ 800MHz 2.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER10NJ
INDUCTOR 10NH 5% 0402 10nH 320mA - - Ceramic ¦5% Unshielded 410 mOhm Max 19 @ 800MHz 2.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 10NH 5% 0402 10nH 320mA - - Ceramic ¦5% Unshielded 410 mOhm Max 19 @ 800MHz 2.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Chip Inductors
Product Number IMC0402ER10NJ
Product Name INDUCTOR 10NH 5% 0402 10nH 320mA - - Ceramic ¦5% Unshielded 410 mOhm Max 19 @ 800MHz 2.8GHz High Frequency Ceramic 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Application High Frequency
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567593P - RS Components, Ltd.
Specs
Inductance Range 0.0120 microH
DCR 0.7000 ohms
Rated DC Current 250 milliamps
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-4N7 0201HT-4N7XKRW - Coilcraft, Inc.
Specs
Core Material Ceramic; Ceramic
Application RF Choke
Standards and Certifications RoHS
View Details
Fixed Inductors - KQ0805TTE22NJ - 1141707-KQ0805TTE22NJ - Win Source Electronics
Specs
Technology Standard
Standards and Certifications RoHS
Inductance Range 0.0220 microH
View Details
Excel Cell Electronic USA Corp.
Specs
Technology Multilayer
Core Material Ferrite
Application High Frequency
View Details