Vishay Intertechnology, Inc. INDUCTOR WW 10NH 0402 10nH 480mA - - - ¦2% Unshielded 195 mOhm Max 23 @ 250MHz 3.9GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER10NG01

Description
INDUCTOR WW 10NH 0402 10nH 480mA - - - ¦2% Unshielded 195 mOhm Max 23 @ 250MHz 3.9GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR WW 10NH 0402 10nH 480mA - - - ¦2% Unshielded 195 mOhm Max 23 @ 250MHz 3.9GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR WW 10NH 0402 10nH 480mA - - - ¦2% Unshielded 195 mOhm Max 23 @ 250MHz 3.9GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) - IMC0402ER10NG01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR WW 10NH 0402 10nH 480mA - - - ¦2% Unshielded 195 mOhm Max 23 @ 250MHz 3.9GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)
IMC0402ER10NG01
INDUCTOR WW 10NH 0402 10nH 480mA - - - ¦2% Unshielded 195 mOhm Max 23 @ 250MHz 3.9GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) IMC0402ER10NG01
INDUCTOR WW 10NH 0402 10nH 480mA - - - ¦2% Unshielded 195 mOhm Max 23 @ 250MHz 3.9GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR WW 10NH 0402 10nH 480mA - - - ¦2% Unshielded 195 mOhm Max 23 @ 250MHz 3.9GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IMC0402ER10NG01-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IMC0402ER10NG01-ND
Fixed Inductors IMC0402ER10NG01-ND
10nH Unshielded Wirewound Inductor 480mA 195mOhm Max 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 480mA 195mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IMC0402ER10NG01 IMC0402ER10NG01-ND
Product Name INDUCTOR WW 10NH 0402 10nH 480mA - - - ¦2% Unshielded 195 mOhm Max 23 @ 250MHz 3.9GHz General Purpose - 0402 (1005 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.0100 microH
Inductance Tolerance 2 (+/- %) 2 (+/- %)
DCR 0.1950 ohms 0.1950 ohms
Rated DC Current 480 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620215 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 15 microH
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-56N 026011C-56NXJRW , 026011C-56NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details