Vishay Intertechnology, Inc. Fixed Inductors - IMC-1210 2.2UH 10% IMC-1210 2.2UH 10%

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998978-IMC-1210 2.2UH 10% Inductance: 2.2 µH Self Resonant Frequency: 75 MHz Number of Pins: 1210 Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Q Factor: 30
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998978-IMC-1210 2.2UH 10% Inductance: 2.2 µH Self Resonant Frequency: 75 MHz Number of Pins: 1210 Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Q Factor: 30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IMC-1210 2.2UH 10% - 998978-IMC-1210 2.2UH 10% - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - IMC-1210 2.2UH 10%
998978-IMC-1210 2.2UH 10%
Fixed Inductors - IMC-1210 2.2UH 10% 998978-IMC-1210 2.2UH 10%
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 998978-IMC-1210 2.2UH 10% Inductance: 2.2 µH Self Resonant Frequency: 75 MHz Number of Pins: 1210 Categories: Fixed Inductors Popularity: Low Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Shortage Q Factor: 30

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 998978-IMC-1210 2.2UH 10%
Inductance: 2.2 µH
Self Resonant Frequency: 75 MHz
Number of Pins: 1210
Categories: Fixed Inductors
Popularity: Low
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Shortage
Q Factor: 30

Buy Now
Inductor and Choke - 71-IMC-1210 2.2UH 10% - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-IMC-1210 2.2UH 10%
Inductor and Choke 71-IMC-1210 2.2UH 10%
Product overview: IMC-1210 2.2UH 10% from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC-1210 2.2UH 10% can be used for catalog matching and distributor lookup.

Product overview: IMC-1210 2.2UH 10% from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IMC-1210 2.2UH 10% can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 998978-IMC-1210 2.2UH 10% 71-IMC-1210 2.2UH 10%
Product Name Fixed Inductors - IMC-1210 2.2UH 10% Inductor and Choke
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Common Mode Chokes - 486-3131-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1621453 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 22
View Details