Manufacturer: Vishay
Win Source Part Number: 282979-IMBD4148-V-GS
Category: Discrete Semiconductor Products
Family: Diodes,Rectifiers - Single
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Diode Small Signal Switching 100V 0.15A 3-Pin SOT-23 T/R Product overview: IMBD4148-V-GS08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 0.15A, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 0.15A, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IMBD4148-V-GS08 can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 282979-IMBD4148-V-GS08 | 280-IMBD4148-V-GS08 |
| Product Name | Discrete Semiconductor Products | 100V 0.15A SOT-23 Diode and Rectifier |
| Diode Type | Diodes,Rectifiers - Single |