Vishay Intertechnology, Inc. Fixed Inductors IM04EB390K

Description
39µH Unshielded Molded Inductor 176mA 2.6Ohm Max Axial
Request a Quote Datasheet
Description
39µH Unshielded Molded Inductor 176mA 2.6Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1516-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1516-ND
Fixed Inductors 541-1516-ND
39µH Unshielded Molded Inductor 176mA 2.6Ohm Max Axial

39µH Unshielded Molded Inductor 176mA 2.6Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-1516-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TTE2R2G - 997347-KQ1008TTE2R2G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details
Chokes - 1-1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.6000 ohms
Impedance 220 ohms
View Details
Specs
Application RF Choke
View Details