Vishay Precision Group Inductor, 1Uh, 200Ma, 10%, 785Mhz; Product Range Vishay IM04BH1R0J

Description
INDUCTOR, 1UH, 200MA, 10%, 785MHZ; Product Range:IM Series; Inductance:1µH; DC Current Rating:785mA; DC Resistance Max:0.29ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:200MHz; Case Dimensions:4.19mm x 9.78mm RoHS Compliant: No
Description
INDUCTOR, 1UH, 200MA, 10%, 785MHZ; Product Range:IM Series; Inductance:1µH; DC Current Rating:785mA; DC Resistance Max:0.29ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:200MHz; Case Dimensions:4.19mm x 9.78mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Inductor, 1Uh, 200Ma, 10%, 785Mhz; Product Range Vishay - 31C8653 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, 200Ma, 10%, 785Mhz; Product Range Vishay
31C8653
Inductor, 1Uh, 200Ma, 10%, 785Mhz; Product Range Vishay 31C8653
INDUCTOR, 1UH, 200MA, 10%, 785MHZ; Product Range:IM Series; Inductance:1µH; DC Current Rating:785mA; DC Resistance Max:0.29ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:200MHz; Case Dimensions:4.19mm x 9.78mm RoHS Compliant: No

INDUCTOR, 1UH, 200MA, 10%, 785MHZ; Product Range:IM Series; Inductance:1µH; DC Current Rating:785mA; DC Resistance Max:0.29ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:200MHz; Case Dimensions:4.19mm x 9.78mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 31C8653
Product Name Inductor, 1Uh, 200Ma, 10%, 785Mhz; Product Range Vishay
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5703-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers