Vishay Intertechnology, Inc. Inductors, Coils, Chokes - Fixed Inductors IM02ER100K

Description
Win Source Part Number: 1348699-IM02ER100K Category: Inductors, Coils, Chokes - Fixed Inductors Series: IM Type: Molded Shielding: Unshielded Size / Dimension: 0.095" Dia x 0.250" L (2.42mm x 6.35mm) Inductance: 10 µH Standard Package: 4,000 Tolerance: ±10% Material - Core: Iron Q @ Freq: 55 @ 7.9MHz Frequency - Self Resonant: 50MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 3.7Ohm Max Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Current Rating (Amps): 130 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Vishay Dale Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1348699-IM02ER100K Category: Inductors, Coils, Chokes - Fixed Inductors Series: IM Type: Molded Shielding: Unshielded Size / Dimension: 0.095" Dia x 0.250" L (2.42mm x 6.35mm) Inductance: 10 µH Standard Package: 4,000 Tolerance: ±10% Material - Core: Iron Q @ Freq: 55 @ 7.9MHz Frequency - Self Resonant: 50MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 3.7Ohm Max Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Current Rating (Amps): 130 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Vishay Dale Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1348699-IM02ER100K - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1348699-IM02ER100K
Inductors, Coils, Chokes - Fixed Inductors 1348699-IM02ER100K
Win Source Part Number: 1348699-IM02ER100K Category: Inductors, Coils, Chokes - Fixed Inductors Series: IM Type: Molded Shielding: Unshielded Size / Dimension: 0.095" Dia x 0.250" L (2.42mm x 6.35mm) Inductance: 10 µH Standard Package: 4,000 Tolerance: ±10% Material - Core: Iron Q @ Freq: 55 @ 7.9MHz Frequency - Self Resonant: 50MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 3.7Ohm Max Temperature Range - Operating: -55°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable Current Rating (Amps): 130 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Vishay Dale Product Status: Obsolete

Win Source Part Number: 1348699-IM02ER100K
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: IM
Type: Molded
Shielding: Unshielded
Size / Dimension: 0.095" Dia x 0.250" L (2.42mm x 6.35mm)
Inductance: 10 µH
Standard Package: 4,000
Tolerance: ±10%
Material - Core: Iron
Q @ Freq: 55 @ 7.9MHz
Frequency - Self Resonant: 50MHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 3.7Ohm Max
Temperature Range - Operating: -55°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
Current Rating (Amps): 130 mA
Inductance Frequency - Test: 7.9 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Vishay Dale
Product Status: Obsolete

Buy Now Datasheet
10UH 130MA 3.7 OHM Inductor and Choke - 71-IM02ER100K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 130MA 3.7 OHM Inductor and Choke
71-IM02ER100K
10UH 130MA 3.7 OHM Inductor and Choke 71-IM02ER100K
FIXED IND 10UH 130MA 3.7 OHM TH Product overview: IM02ER100K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 130MA, 3.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 130MA, 3.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IM02ER100K can be used for catalog matching and distributor lookup.

FIXED IND 10UH 130MA 3.7 OHM TH Product overview: IM02ER100K from Vishay / Dale is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 130MA, 3.7 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 130MA, 3.7 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IM02ER100K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Molded, Axial, 10%, 10 - 70201112 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor, Molded, Axial, 10%, 10
70201112
Inductor, Molded, Axial, 10%, 10 70201112
Inductor, Molded, Axial, 10%, 10

Inductor, Molded, Axial, 10%, 10

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1348699-IM02ER100K 71-IM02ER100K 70201112
Product Name Inductors, Coils, Chokes - Fixed Inductors 10UH 130MA 3.7 OHM Inductor and Choke Inductor, Molded, Axial, 10%, 10
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Technology Standard Molded
Core Material Iron
Application RF Choke Filter
Configuration Fixed
Unlock Full Specs
to access all available technical data