Vishay Precision Group Fixed Inductors IM02EBR33K

Description
330nH Unshielded Molded Inductor 815mA 220mOhm Max Axial
Request a Quote Datasheet
Description
330nH Unshielded Molded Inductor 815mA 220mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1505-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1505-ND
Fixed Inductors 541-1505-ND
330nH Unshielded Molded Inductor 815mA 220mOhm Max Axial

330nH Unshielded Molded Inductor 815mA 220mOhm Max Axial

Buy Now Datasheet
Hf Inductor, 330Nh 815Ma 10% 410Mhz; Product Range Vishay - 53K5266 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 330Nh 815Ma 10% 410Mhz; Product Range Vishay
53K5266
Hf Inductor, 330Nh 815Ma 10% 410Mhz; Product Range Vishay 53K5266
HF INDUCTOR, 330NH 815MA 10% 410MHZ; Product Range:IM Series; Inductance:330nH; DC Current Rating:815mA; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:410MHz; Case Dimensions:2.67mm x 6.6mm RoHS Compliant: Yes

HF INDUCTOR, 330NH 815MA 10% 410MHZ; Product Range:IM Series; Inductance:330nH; DC Current Rating:815mA; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:410MHz; Case Dimensions:2.67mm x 6.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1505-ND 53K5266
Product Name Fixed Inductors Hf Inductor, 330Nh 815Ma 10% 410Mhz; Product Range Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD601PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.4500 ohms
Rated DC Current 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 1-2176637-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details