Vishay Precision Group Fixed Inductors IM02EB6R8K

Description
6.8µH Unshielded Molded Inductor 175mA 2Ohm Max Axial
Request a Quote Datasheet
Description
6.8µH Unshielded Molded Inductor 175mA 2Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1501-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1501-ND
Fixed Inductors 541-1501-ND
6.8µH Unshielded Molded Inductor 175mA 2Ohm Max Axial

6.8µH Unshielded Molded Inductor 175mA 2Ohm Max Axial

Buy Now Datasheet
Hf Inductor, 6.8Uh, 175Ma 10% 60Mhz; Product Range Vishay - 53K5292 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 6.8Uh, 175Ma 10% 60Mhz; Product Range Vishay
53K5292
Hf Inductor, 6.8Uh, 175Ma 10% 60Mhz; Product Range Vishay 53K5292
HF INDUCTOR, 6.8UH, 175MA 10% 60MHZ; Product Range:IM Series; Inductance:6.8µH; DC Current Rating:175mA; DC Resistance Max:2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:60MHz; Case Dimensions:2.67mm x 6.6mm RoHS Compliant: Yes

HF INDUCTOR, 6.8UH, 175MA 10% 60MHZ; Product Range:IM Series; Inductance:6.8µH; DC Current Rating:175mA; DC Resistance Max:2ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:60MHz; Case Dimensions:2.67mm x 6.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1501-ND 53K5292
Product Name Fixed Inductors Hf Inductor, 6.8Uh, 175Ma 10% 60Mhz; Product Range Vishay
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
Specs
Application RF Choke
View Details