Vishay Precision Group Fixed Inductors IM02EB471K

Description
470µH Unshielded Molded Inductor 36mA 42Ohm Max Axial
Request a Quote Datasheet
Description
470µH Unshielded Molded Inductor 36mA 42Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1497-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1497-ND
Fixed Inductors 541-1497-ND
470µH Unshielded Molded Inductor 36mA 42Ohm Max Axial

470µH Unshielded Molded Inductor 36mA 42Ohm Max Axial

Buy Now Datasheet
INDUCTOR,MOLDED AXIAL,IND 470UH;TOL 10%,1000 VAC;DCR MAX 42;FERRITE CORE - 70201904 - Allied Electronics, Inc.
Fort Worth, TX, USA
INDUCTOR,MOLDED AXIAL,IND 470UH;TOL 10%,1000 VAC;DCR MAX 42;FERRITE CORE
70201904
INDUCTOR,MOLDED AXIAL,IND 470UH;TOL 10%,1000 VAC;DCR MAX 42;FERRITE CORE 70201904
INDUCTOR,MOLDED AXIAL,IND 470UH;TOL 10%,1000 VAC;DCR MAX 42;FERRITE CORE

INDUCTOR,MOLDED AXIAL,IND 470UH;TOL 10%,1000 VAC;DCR MAX 42;FERRITE CORE

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1497-ND 70201904
Product Name Fixed Inductors INDUCTOR,MOLDED AXIAL,IND 470UH;TOL 10%,1000 VAC;DCR MAX 42;FERRITE CORE
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, open version, without socket - DSO - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Inductance Range 10 to 1000 microH
Inductance Tolerance 15 (+/- %)
View Details
Encapsulated Toroidal Inductor - CMT908-H4 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 16000 to ? microH
DCR 0.1600 ohms
View Details
3 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LFC32TE - 964579-LFC32TE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Configuration Fixed
View Details