Vishay Precision Group Fixed Inductors IM02EB2R7K

Description
2.7µH Unshielded Molded Inductor 355mA 550mOhm Max Axial
Request a Quote Datasheet
Description
2.7µH Unshielded Molded Inductor 355mA 550mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1491-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1491-ND
Fixed Inductors 541-1491-ND
2.7µH Unshielded Molded Inductor 355mA 550mOhm Max Axial

2.7µH Unshielded Molded Inductor 355mA 550mOhm Max Axial

Buy Now Datasheet
Hf Inductor, 2.7Uh 355Ma 10% 100Mhz; Product Range Vishay - 53K5280 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 2.7Uh 355Ma 10% 100Mhz; Product Range Vishay
53K5280
Hf Inductor, 2.7Uh 355Ma 10% 100Mhz; Product Range Vishay 53K5280
HF INDUCTOR, 2.7UH 355MA 10% 100MHZ; Product Range:IM Series; Inductance:2.7µH; DC Current Rating:355mA; DC Resistance Max:0.55ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:100MHz; Case Dimensions:2.67mm x 6.6mm RoHS Compliant: Yes

HF INDUCTOR, 2.7UH 355MA 10% 100MHZ; Product Range:IM Series; Inductance:2.7µH; DC Current Rating:355mA; DC Resistance Max:0.55ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:100MHz; Case Dimensions:2.67mm x 6.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-1491-ND 53K5280
Product Name Fixed Inductors Hf Inductor, 2.7Uh 355Ma 10% 100Mhz; Product Range Vishay
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Iron
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - LFC32TER18K - 968038-LFC32TER18K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.1800 microH
Inductance Tolerance 10 (+/- %)
View Details
High Frequency & RF Inductors - 1624112-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0330 microH
View Details
3 suppliers
Specs
Application RF Choke
View Details