Vishay Intertechnology, Inc. Fixed Inductors IM02EB102K

Description
1mH Unshielded Molded Inductor 28mA 72Ohm Max Axial
Request a Quote Datasheet
Description
1mH Unshielded Molded Inductor 28mA 72Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-1483-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1483-ND
Fixed Inductors 541-1483-ND
1mH Unshielded Molded Inductor 28mA 72Ohm Max Axial

1mH Unshielded Molded Inductor 28mA 72Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 541-1483-ND
Product Name Fixed Inductors
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
Molded SMD Inductors - 1624097-9 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details