Vishay Intertechnology, Inc. Fixed Inductors ILSB1206ERR68K

Description
680nH Shielded Multilayer Inductor 150mA 800mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
680nH Shielded Multilayer Inductor 150mA 800mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB1206ERR68K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB1206ERR68K-ND
Fixed Inductors ILSB1206ERR68K-ND
680nH Shielded Multilayer Inductor 150mA 800mOhm Max 1206 (3216 Metric)

680nH Shielded Multilayer Inductor 150mA 800mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
INDUCTOR 0.68UH 10% 1206 680nH 150mA - - - ¦10% Shielded 800 mOhm Max 25 @ 25MHz 121MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) - ILSB1206ERR68K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.68UH 10% 1206 680nH 150mA - - - ¦10% Shielded 800 mOhm Max 25 @ 25MHz 121MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
ILSB1206ERR68K
INDUCTOR 0.68UH 10% 1206 680nH 150mA - - - ¦10% Shielded 800 mOhm Max 25 @ 25MHz 121MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ERR68K
INDUCTOR 0.68UH 10% 1206 680nH 150mA - - - ¦10% Shielded 800 mOhm Max 25 @ 25MHz 121MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.68UH 10% 1206 680nH 150mA - - - ¦10% Shielded 800 mOhm Max 25 @ 25MHz 121MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB1206ERR68K-ND ILSB1206ERR68K
Product Name Fixed Inductors INDUCTOR 0.68UH 10% 1206 680nH 150mA - - - ¦10% Shielded 800 mOhm Max 25 @ 25MHz 121MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0201DS-5N4XJEW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2393JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details