Vishay Intertechnology, Inc. INDUCTOR 0.47UH 10% 1206 470nH 200mA - - - ¦10% Shielded 600 mOhm Max 25 @ 25MHz 144MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ERR47K

Description
INDUCTOR 0.47UH 10% 1206 470nH 200mA - - - ¦10% Shielded 600 mOhm Max 25 @ 25MHz 144MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 0.47UH 10% 1206 470nH 200mA - - - ¦10% Shielded 600 mOhm Max 25 @ 25MHz 144MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 0.47UH 10% 1206 470nH 200mA - - - ¦10% Shielded 600 mOhm Max 25 @ 25MHz 144MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) - ILSB1206ERR47K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.47UH 10% 1206 470nH 200mA - - - ¦10% Shielded 600 mOhm Max 25 @ 25MHz 144MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
ILSB1206ERR47K
INDUCTOR 0.47UH 10% 1206 470nH 200mA - - - ¦10% Shielded 600 mOhm Max 25 @ 25MHz 144MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ERR47K
INDUCTOR 0.47UH 10% 1206 470nH 200mA - - - ¦10% Shielded 600 mOhm Max 25 @ 25MHz 144MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.47UH 10% 1206 470nH 200mA - - - ¦10% Shielded 600 mOhm Max 25 @ 25MHz 144MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-ILSB1206ERR47KDKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Multilayer Inductor 200mA 600mOhm Max 1206 (3216 Metric)

470nH Shielded Multilayer Inductor 200mA 600mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 541-ILSB1206ERR47KTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Multilayer Inductor 200mA 600mOhm Max 1206 (3216 Metric)

470nH Shielded Multilayer Inductor 200mA 600mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 541-ILSB1206ERR47KCT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Multilayer Inductor 200mA 600mOhm Max 1206 (3216 Metric)

470nH Shielded Multilayer Inductor 200mA 600mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ILSB1206ERR47K 541-ILSB1206ERR47KDKR-ND
Product Name INDUCTOR 0.47UH 10% 1206 470nH 200mA - - - ¦10% Shielded 600 mOhm Max 25 @ 25MHz 144MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.4700 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.6000 ohms 0.6000 ohms
Rated DC Current 200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176636-5 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 100 microH
View Details
2 suppliers
Surface Mount Inductors - 1858352P - RS Components, Ltd.
Specs
Inductance Range 220 microH
Rated DC Current 570 milliamps
Standards and Certifications RoHS
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-14N 0201DS-14NXJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details