Vishay Intertechnology, Inc. Fixed Inductors ILSB1206ERR39K

Description
390nH Shielded Multilayer Inductor 200mA 500mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
390nH Shielded Multilayer Inductor 200mA 500mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB1206ERR39K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB1206ERR39K-ND
Fixed Inductors ILSB1206ERR39K-ND
390nH Shielded Multilayer Inductor 200mA 500mOhm Max 1206 (3216 Metric)

390nH Shielded Multilayer Inductor 200mA 500mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
INDUCTOR 0.39UH 10% 1206 390nH 200mA - - - ¦10% Shielded 500 mOhm Max 25 @ 25MHz 156MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) - ILSB1206ERR39K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.39UH 10% 1206 390nH 200mA - - - ¦10% Shielded 500 mOhm Max 25 @ 25MHz 156MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
ILSB1206ERR39K
INDUCTOR 0.39UH 10% 1206 390nH 200mA - - - ¦10% Shielded 500 mOhm Max 25 @ 25MHz 156MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ERR39K
INDUCTOR 0.39UH 10% 1206 390nH 200mA - - - ¦10% Shielded 500 mOhm Max 25 @ 25MHz 156MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.39UH 10% 1206 390nH 200mA - - - ¦10% Shielded 500 mOhm Max 25 @ 25MHz 156MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB1206ERR39K-ND ILSB1206ERR39K
Product Name Fixed Inductors INDUCTOR 0.39UH 10% 1206 390nH 200mA - - - ¦10% Shielded 500 mOhm Max 25 @ 25MHz 156MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1909778P - RS Components, Ltd.
Specs
Inductance Range 0.0680 microH
Rated DC Current 480 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details