Vishay Intertechnology, Inc. Fixed Inductors ILSB1206ERR15K

Description
150nH Shielded Multilayer Inductor 250mA 300mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
150nH Shielded Multilayer Inductor 250mA 300mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB1206ERR15K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB1206ERR15K-ND
Fixed Inductors ILSB1206ERR15K-ND
150nH Shielded Multilayer Inductor 250mA 300mOhm Max 1206 (3216 Metric)

150nH Shielded Multilayer Inductor 250mA 300mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
INDUCTOR 0.15UH 10% 1206 150nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 230MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) - ILSB1206ERR15K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.15UH 10% 1206 150nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 230MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
ILSB1206ERR15K
INDUCTOR 0.15UH 10% 1206 150nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 230MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ERR15K
INDUCTOR 0.15UH 10% 1206 150nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 230MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.15UH 10% 1206 150nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 230MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB1206ERR15K-ND ILSB1206ERR15K
Product Name Fixed Inductors INDUCTOR 0.15UH 10% 1206 150nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 230MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

30MA 2OHM Inductor and Choke - 71-0402CS-R10XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL1008-2185JQL1T-1DKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details