Vishay Intertechnology, Inc. INDUCTOR 8.2UH 10% 1206 8.2¦H 25mA - - - ¦10% Shielded 900 mOhm Max 45 @ 4MHz 30MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ER8R2K

Description
INDUCTOR 8.2UH 10% 1206 8.2¦H 25mA - - - ¦10% Shielded 900 mOhm Max 45 @ 4MHz 30MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 8.2UH 10% 1206 8.2¦H 25mA - - - ¦10% Shielded 900 mOhm Max 45 @ 4MHz 30MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 8.2UH 10% 1206 8.2¦H 25mA - - - ¦10% Shielded 900 mOhm Max 45 @ 4MHz 30MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) - ILSB1206ER8R2K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 8.2UH 10% 1206 8.2¦H 25mA - - - ¦10% Shielded 900 mOhm Max 45 @ 4MHz 30MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
ILSB1206ER8R2K
INDUCTOR 8.2UH 10% 1206 8.2¦H 25mA - - - ¦10% Shielded 900 mOhm Max 45 @ 4MHz 30MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ER8R2K
INDUCTOR 8.2UH 10% 1206 8.2¦H 25mA - - - ¦10% Shielded 900 mOhm Max 45 @ 4MHz 30MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 8.2UH 10% 1206 8.2¦H 25mA - - - ¦10% Shielded 900 mOhm Max 45 @ 4MHz 30MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ILSB1206ER8R2K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB1206ER8R2K-ND
Fixed Inductors ILSB1206ER8R2K-ND
8.2µH Shielded Multilayer Inductor 25mA 900mOhm Max 1206 (3216 Metric)

8.2µH Shielded Multilayer Inductor 25mA 900mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ILSB1206ER8R2K ILSB1206ER8R2K-ND
Product Name INDUCTOR 8.2UH 10% 1206 8.2¦H 25mA - - - ¦10% Shielded 900 mOhm Max 45 @ 4MHz 30MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 8.2 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.9000 ohms 0.9000 ohms
Rated DC Current 25 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP1JFTTD301PDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1624109-9-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Specs
Application RF Choke
View Details