Vishay Intertechnology, Inc. SMD 4.7uH 50mA 0.9Ohm Inductor and Choke ILSB1206ER4R7K

Description
4.7uH Shielded SMD Inductor, 1206, 50mA, 0.9Ohm DCR Product overview: ILSB1206ER4R7K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 50mA, 0.9Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 50mA, 0.9Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ILSB1206ER4R7K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4.7uH Shielded SMD Inductor, 1206, 50mA, 0.9Ohm DCR Product overview: ILSB1206ER4R7K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 50mA, 0.9Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 50mA, 0.9Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ILSB1206ER4R7K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 4.7uH 50mA 0.9Ohm Inductor and Choke - 71-ILSB1206ER4R7K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4.7uH 50mA 0.9Ohm Inductor and Choke
71-ILSB1206ER4R7K
SMD 4.7uH 50mA 0.9Ohm Inductor and Choke 71-ILSB1206ER4R7K
4.7uH Shielded SMD Inductor, 1206, 50mA, 0.9Ohm DCR Product overview: ILSB1206ER4R7K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 50mA, 0.9Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 50mA, 0.9Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ILSB1206ER4R7K can be used for catalog matching and distributor lookup.

4.7uH Shielded SMD Inductor, 1206, 50mA, 0.9Ohm DCR Product overview: ILSB1206ER4R7K from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uH, 50mA, 0.9Ohm. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7uH, 50mA, 0.9Ohm, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-ILSB1206ER4R7K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
INDUCTOR 4.7UH 10% 1206 4.7¦H 50mA - - - ¦10% Shielded 900 mOhm Max 45 @ 10MHz 41MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) - ILSB1206ER4R7K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 4.7UH 10% 1206 4.7¦H 50mA - - - ¦10% Shielded 900 mOhm Max 45 @ 10MHz 41MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
ILSB1206ER4R7K
INDUCTOR 4.7UH 10% 1206 4.7¦H 50mA - - - ¦10% Shielded 900 mOhm Max 45 @ 10MHz 41MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ER4R7K
INDUCTOR 4.7UH 10% 1206 4.7¦H 50mA - - - ¦10% Shielded 900 mOhm Max 45 @ 10MHz 41MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 4.7UH 10% 1206 4.7¦H 50mA - - - ¦10% Shielded 900 mOhm Max 45 @ 10MHz 41MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - 541-4372-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4372-1-ND
Fixed Inductors 541-4372-1-ND
4.7µH Shielded Multilayer Inductor 50mA 900mOhm Max 1206 (3216 Metric)

4.7µH Shielded Multilayer Inductor 50mA 900mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 541-4372-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4372-6-ND
Fixed Inductors 541-4372-6-ND
4.7µH Shielded Multilayer Inductor 50mA 900mOhm Max 1206 (3216 Metric)

4.7µH Shielded Multilayer Inductor 50mA 900mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 541-4372-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-4372-2-ND
Fixed Inductors 541-4372-2-ND
4.7µH Shielded Multilayer Inductor 50mA 900mOhm Max 1206 (3216 Metric)

4.7µH Shielded Multilayer Inductor 50mA 900mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - ILSB1206ER4R7K
806325-ILSB1206ER4R7K
Fixed Inductors - ILSB1206ER4R7K 806325-ILSB1206ER4R7K
Manufacturer: Vishay Dale Win Source Part Number: 806325-ILSB1206ER4R7 K Packaging: Reel Type: Multilayer Mounting Style: SMD Shielding: Shielded Inductance: 4.7μH Tolerance: ±10% Material - Core: Ferrite Frequency - Self Resonant: 41MHz DC Resistance (DCR): 900mOhm Max Supplier Device Package: 1206 Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.126" L x 0.063" W Manufacturer Package: 1206 (3216 Metric) Height - Seated (Maximum): 0.055" (1.40mm) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Q at Freq: 45 at 10MHz Current Rating (Amps): 50mA Inductance Frequency - Test: 10MHz

Manufacturer: Vishay Dale
Win Source Part Number: 806325-ILSB1206ER4R7K
Packaging: Reel
Type: Multilayer
Mounting Style: SMD
Shielding: Shielded
Inductance: 4.7μH
Tolerance: ±10%
Material - Core: Ferrite
Frequency - Self Resonant: 41MHz
DC Resistance (DCR): 900mOhm Max
Supplier Device Package: 1206
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.126" L x 0.063" W
Manufacturer Package: 1206 (3216 Metric)
Height - Seated (Maximum): 0.055" (1.40mm)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Q at Freq: 45 at 10MHz
Current Rating (Amps): 50mA
Inductance Frequency - Test: 10MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-ILSB1206ER4R7K ILSB1206ER4R7K 541-4372-1-ND 806325-ILSB1206ER4R7K
Product Name SMD 4.7uH 50mA 0.9Ohm Inductor and Choke INDUCTOR 4.7UH 10% 1206 4.7¦H 50mA - - - ¦10% Shielded 900 mOhm Max 45 @ 10MHz 41MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors Fixed Inductors - ILSB1206ER4R7K
Core Material Ferrite Ferrite Ferrite
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Standards and Certifications RoHS
Molded / Shielded Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-3-137-416-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
CMF Series 10 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-103161 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 10000 microH
View Details
Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers