Vishay Intertechnology, Inc. Fixed Inductors ILSB1206ER3R9K

Description
3.9µH Shielded Multilayer Inductor 50mA 800mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
3.9µH Shielded Multilayer Inductor 50mA 800mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB1206ER3R9K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB1206ER3R9K-ND
Fixed Inductors ILSB1206ER3R9K-ND
3.9µH Shielded Multilayer Inductor 50mA 800mOhm Max 1206 (3216 Metric)

3.9µH Shielded Multilayer Inductor 50mA 800mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
INDUCTOR 3.9UH 10% 1206 3.9¦H 50mA - - - ¦10% Shielded 800 mOhm Max 45 @ 10MHz 44MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) - ILSB1206ER3R9K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 3.9UH 10% 1206 3.9¦H 50mA - - - ¦10% Shielded 800 mOhm Max 45 @ 10MHz 44MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
ILSB1206ER3R9K
INDUCTOR 3.9UH 10% 1206 3.9¦H 50mA - - - ¦10% Shielded 800 mOhm Max 45 @ 10MHz 44MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ER3R9K
INDUCTOR 3.9UH 10% 1206 3.9¦H 50mA - - - ¦10% Shielded 800 mOhm Max 45 @ 10MHz 44MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 3.9UH 10% 1206 3.9¦H 50mA - - - ¦10% Shielded 800 mOhm Max 45 @ 10MHz 44MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB1206ER3R9K-ND ILSB1206ER3R9K
Product Name Fixed Inductors INDUCTOR 3.9UH 10% 1206 3.9¦H 50mA - - - ¦10% Shielded 800 mOhm Max 45 @ 10MHz 44MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-2124JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-3N0 0402CT-3N0XJRW , 0402CT-3N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1660229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Lead Style Radial; Radial
View Details