Vishay Intertechnology, Inc. Fixed Inductors ILSB1206ER270K

Description
27µH Shielded Multilayer Inductor 5mA 900mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
27µH Shielded Multilayer Inductor 5mA 900mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB1206ER270K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB1206ER270K-ND
Fixed Inductors ILSB1206ER270K-ND
27µH Shielded Multilayer Inductor 5mA 900mOhm Max 1206 (3216 Metric)

27µH Shielded Multilayer Inductor 5mA 900mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
INDUCTOR 27UH 10% 1206 27¦H 5mA - - - ¦10% Shielded 900 mOhm Max 35 @ 1MHz 17MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) - ILSB1206ER270K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 27UH 10% 1206 27¦H 5mA - - - ¦10% Shielded 900 mOhm Max 35 @ 1MHz 17MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
ILSB1206ER270K
INDUCTOR 27UH 10% 1206 27¦H 5mA - - - ¦10% Shielded 900 mOhm Max 35 @ 1MHz 17MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ER270K
INDUCTOR 27UH 10% 1206 27¦H 5mA - - - ¦10% Shielded 900 mOhm Max 35 @ 1MHz 17MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 27UH 10% 1206 27¦H 5mA - - - ¦10% Shielded 900 mOhm Max 35 @ 1MHz 17MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB1206ER270K-ND ILSB1206ER270K
Product Name Fixed Inductors INDUCTOR 27UH 10% 1206 27¦H 5mA - - - ¦10% Shielded 900 mOhm Max 35 @ 1MHz 17MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0018uH 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details