Vishay Intertechnology, Inc. Fixed Inductors ILSB1206ER1R8K

Description
1.8µH Shielded Multilayer Inductor 50mA 500mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
1.8µH Shielded Multilayer Inductor 50mA 500mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB1206ER1R8K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB1206ER1R8K-ND
Fixed Inductors ILSB1206ER1R8K-ND
1.8µH Shielded Multilayer Inductor 50mA 500mOhm Max 1206 (3216 Metric)

1.8µH Shielded Multilayer Inductor 50mA 500mOhm Max 1206 (3216 Metric)

Buy Now Datasheet
INDUCTOR 1.8UH 10% 1206 1.8¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 64MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) - ILSB1206ER1R8K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 1.8UH 10% 1206 1.8¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 64MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
ILSB1206ER1R8K
INDUCTOR 1.8UH 10% 1206 1.8¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 64MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ER1R8K
INDUCTOR 1.8UH 10% 1206 1.8¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 64MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 1.8UH 10% 1206 1.8¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 64MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB1206ER1R8K-ND ILSB1206ER1R8K
Product Name Fixed Inductors INDUCTOR 1.8UH 10% 1206 1.8¦H 50mA - - - ¦10% Shielded 500 mOhm Max 45 @ 10MHz 64MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-3241-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-13N 0201HT-13NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details