Vishay Intertechnology, Inc. Fixed Inductors ILSB1206ER120K

Description
12µH Shielded Multilayer Inductor 15mA 1.05Ohm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
12µH Shielded Multilayer Inductor 15mA 1.05Ohm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB1206ER120K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB1206ER120K-ND
Fixed Inductors ILSB1206ER120K-ND
12µH Shielded Multilayer Inductor 15mA 1.05Ohm Max 1206 (3216 Metric)

12µH Shielded Multilayer Inductor 15mA 1.05Ohm Max 1206 (3216 Metric)

Buy Now Datasheet
INDUCTOR 12UH 10% 1206 12¦H 15mA - - - ¦10% Shielded 1.05 Ohm Max 45 @ 2MHz 26MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) - ILSB1206ER120K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 12UH 10% 1206 12¦H 15mA - - - ¦10% Shielded 1.05 Ohm Max 45 @ 2MHz 26MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
ILSB1206ER120K
INDUCTOR 12UH 10% 1206 12¦H 15mA - - - ¦10% Shielded 1.05 Ohm Max 45 @ 2MHz 26MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR) ILSB1206ER120K
INDUCTOR 12UH 10% 1206 12¦H 15mA - - - ¦10% Shielded 1.05 Ohm Max 45 @ 2MHz 26MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 12UH 10% 1206 12¦H 15mA - - - ¦10% Shielded 1.05 Ohm Max 45 @ 2MHz 26MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB1206ER120K-ND ILSB1206ER120K
Product Name Fixed Inductors INDUCTOR 12UH 10% 1206 12¦H 15mA - - - ¦10% Shielded 1.05 Ohm Max 45 @ 2MHz 26MHz General Purpose - 1206 (3216 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-23N 0402CS-23NXJRW , 0402CS-23NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J624JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KQ0805TTE3N3J - 985868-KQ0805TTE3N3J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers