Vishay Intertechnology, Inc. Fixed Inductors ILSB0805RKR12K

Description
120nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
120nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0805RKR12K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0805RKR12K-ND
Fixed Inductors ILSB0805RKR12K-ND
120nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

120nH Shielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 0.12UH 10% 0805 120nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 253MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805RKR12K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.12UH 10% 0805 120nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 253MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805RKR12K
INDUCTOR 0.12UH 10% 0805 120nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 253MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805RKR12K
INDUCTOR 0.12UH 10% 0805 120nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 253MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.12UH 10% 0805 120nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 253MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB0805RKR12K-ND ILSB0805RKR12K
Product Name Fixed Inductors INDUCTOR 0.12UH 10% 0805 120nH 250mA - - - ¦10% Shielded 300 mOhm Max 20 @ 25MHz 253MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - DSH-14-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
Surface Mount Inductors - 2567717 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.1600 ohms
View Details
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers