Vishay Intertechnology, Inc. INDUCTOR 0.82UH 10% 0805 820nH 150mA - - - ¦10% Shielded 1 Ohm Max 25 @ 25MHz 115MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ERR82K

Description
INDUCTOR 0.82UH 10% 0805 820nH 150mA - - - ¦10% Shielded 1 Ohm Max 25 @ 25MHz 115MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 0.82UH 10% 0805 820nH 150mA - - - ¦10% Shielded 1 Ohm Max 25 @ 25MHz 115MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 0.82UH 10% 0805 820nH 150mA - - - ¦10% Shielded 1 Ohm Max 25 @ 25MHz 115MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805ERR82K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.82UH 10% 0805 820nH 150mA - - - ¦10% Shielded 1 Ohm Max 25 @ 25MHz 115MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805ERR82K
INDUCTOR 0.82UH 10% 0805 820nH 150mA - - - ¦10% Shielded 1 Ohm Max 25 @ 25MHz 115MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ERR82K
INDUCTOR 0.82UH 10% 0805 820nH 150mA - - - ¦10% Shielded 1 Ohm Max 25 @ 25MHz 115MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.82UH 10% 0805 820nH 150mA - - - ¦10% Shielded 1 Ohm Max 25 @ 25MHz 115MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ILSB0805ERR82K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0805ERR82K-ND
Fixed Inductors ILSB0805ERR82K-ND
820nH Shielded Multilayer Inductor 150mA 1Ohm Max 0805 (2012 Metric)

820nH Shielded Multilayer Inductor 150mA 1Ohm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ILSB0805ERR82K ILSB0805ERR82K-ND
Product Name INDUCTOR 0.82UH 10% 0805 820nH 150mA - - - ¦10% Shielded 1 Ohm Max 25 @ 25MHz 115MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.8200 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Rated DC Current 150 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-4R7M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.2130 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J223JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details