Vishay Intertechnology, Inc. INDUCTOR 0.68UH 10% 0805 680nH 150mA - - - ¦10% Shielded 800 mOhm Max 25 @ 25MHz 121MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ERR68K

Description
INDUCTOR 0.68UH 10% 0805 680nH 150mA - - - ¦10% Shielded 800 mOhm Max 25 @ 25MHz 121MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR 0.68UH 10% 0805 680nH 150mA - - - ¦10% Shielded 800 mOhm Max 25 @ 25MHz 121MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR 0.68UH 10% 0805 680nH 150mA - - - ¦10% Shielded 800 mOhm Max 25 @ 25MHz 121MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805ERR68K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.68UH 10% 0805 680nH 150mA - - - ¦10% Shielded 800 mOhm Max 25 @ 25MHz 121MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805ERR68K
INDUCTOR 0.68UH 10% 0805 680nH 150mA - - - ¦10% Shielded 800 mOhm Max 25 @ 25MHz 121MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ERR68K
INDUCTOR 0.68UH 10% 0805 680nH 150mA - - - ¦10% Shielded 800 mOhm Max 25 @ 25MHz 121MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.68UH 10% 0805 680nH 150mA - - - ¦10% Shielded 800 mOhm Max 25 @ 25MHz 121MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - ILSB0805ERR68K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0805ERR68K-ND
Fixed Inductors ILSB0805ERR68K-ND
680nH Shielded Multilayer Inductor 150mA 800mOhm Max 0805 (2012 Metric)

680nH Shielded Multilayer Inductor 150mA 800mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number ILSB0805ERR68K ILSB0805ERR68K-ND
Product Name INDUCTOR 0.68UH 10% 0805 680nH 150mA - - - ¦10% Shielded 800 mOhm Max 25 @ 25MHz 121MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) Fixed Inductors
Application General Purpose
Inductance Range 0.6800 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
DCR 0.8000 ohms 0.8000 ohms
Rated DC Current 150 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Power Inductors - 1-2176788-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 68 microH
View Details
Specs
Application RF Choke
View Details