Vishay Intertechnology, Inc. Fixed Inductors ILSB0805ERR56K

Description
560nH Shielded Multilayer Inductor 150mA 750mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
560nH Shielded Multilayer Inductor 150mA 750mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0805ERR56K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0805ERR56K-ND
Fixed Inductors ILSB0805ERR56K-ND
560nH Shielded Multilayer Inductor 150mA 750mOhm Max 0805 (2012 Metric)

560nH Shielded Multilayer Inductor 150mA 750mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 0.56UH 10% 0805 560nH 150mA - - - ¦10% Shielded 750 mOhm Max 25 @ 25MHz 133MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805ERR56K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.56UH 10% 0805 560nH 150mA - - - ¦10% Shielded 750 mOhm Max 25 @ 25MHz 133MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805ERR56K
INDUCTOR 0.56UH 10% 0805 560nH 150mA - - - ¦10% Shielded 750 mOhm Max 25 @ 25MHz 133MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ERR56K
INDUCTOR 0.56UH 10% 0805 560nH 150mA - - - ¦10% Shielded 750 mOhm Max 25 @ 25MHz 133MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.56UH 10% 0805 560nH 150mA - - - ¦10% Shielded 750 mOhm Max 25 @ 25MHz 133MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB0805ERR56K-ND ILSB0805ERR56K
Product Name Fixed Inductors INDUCTOR 0.56UH 10% 0805 560nH 150mA - - - ¦10% Shielded 750 mOhm Max 25 @ 25MHz 133MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Ferrite Beads and Chips - 2019-CZP2BPTTE101PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - 2176639-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details