Vishay Intertechnology, Inc. Fixed Inductors ILSB0805ERR33K

Description
330nH Shielded Multilayer Inductor 250mA 550mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
330nH Shielded Multilayer Inductor 250mA 550mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0805ERR33K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0805ERR33K-ND
Fixed Inductors ILSB0805ERR33K-ND
330nH Shielded Multilayer Inductor 250mA 550mOhm Max 0805 (2012 Metric)

330nH Shielded Multilayer Inductor 250mA 550mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 0.33UH 10% 0805 330nH 250mA - - - ¦10% Shielded 550 mOhm Max 20 @ 25MHz 167MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805ERR33K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.33UH 10% 0805 330nH 250mA - - - ¦10% Shielded 550 mOhm Max 20 @ 25MHz 167MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805ERR33K
INDUCTOR 0.33UH 10% 0805 330nH 250mA - - - ¦10% Shielded 550 mOhm Max 20 @ 25MHz 167MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ERR33K
INDUCTOR 0.33UH 10% 0805 330nH 250mA - - - ¦10% Shielded 550 mOhm Max 20 @ 25MHz 167MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.33UH 10% 0805 330nH 250mA - - - ¦10% Shielded 550 mOhm Max 20 @ 25MHz 167MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB0805ERR33K-ND ILSB0805ERR33K
Product Name Fixed Inductors INDUCTOR 0.33UH 10% 0805 330nH 250mA - - - ¦10% Shielded 550 mOhm Max 20 @ 25MHz 167MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R68M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-106R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.1700 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J104JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details