Vishay Intertechnology, Inc. Fixed Inductors ILSB0805ERR27K

Description
270nH Shielded Multilayer Inductor 250mA 500mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
270nH Shielded Multilayer Inductor 250mA 500mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0805ERR27K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0805ERR27K-ND
Fixed Inductors ILSB0805ERR27K-ND
270nH Shielded Multilayer Inductor 250mA 500mOhm Max 0805 (2012 Metric)

270nH Shielded Multilayer Inductor 250mA 500mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 0.27UH 10% 0805 270nH 250mA - - - ¦10% Shielded 500 mOhm Max 20 @ 25MHz 173MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805ERR27K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.27UH 10% 0805 270nH 250mA - - - ¦10% Shielded 500 mOhm Max 20 @ 25MHz 173MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805ERR27K
INDUCTOR 0.27UH 10% 0805 270nH 250mA - - - ¦10% Shielded 500 mOhm Max 20 @ 25MHz 173MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ERR27K
INDUCTOR 0.27UH 10% 0805 270nH 250mA - - - ¦10% Shielded 500 mOhm Max 20 @ 25MHz 173MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.27UH 10% 0805 270nH 250mA - - - ¦10% Shielded 500 mOhm Max 20 @ 25MHz 173MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB0805ERR27K-ND ILSB0805ERR27K
Product Name Fixed Inductors INDUCTOR 0.27UH 10% 0805 270nH 250mA - - - ¦10% Shielded 500 mOhm Max 20 @ 25MHz 173MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N5 0402DC-5N5XJRW , 0402DC-5N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details