Vishay Intertechnology, Inc. Fixed Inductors ILSB0805ERR18K

Description
180nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
180nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0805ERR18K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0805ERR18K-ND
Fixed Inductors ILSB0805ERR18K-ND
180nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)

180nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 0.18UH 10% 0805 180nH 250mA - - - ¦10% Shielded 400 mOhm Max 20 @ 25MHz 213MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805ERR18K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.18UH 10% 0805 180nH 250mA - - - ¦10% Shielded 400 mOhm Max 20 @ 25MHz 213MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805ERR18K
INDUCTOR 0.18UH 10% 0805 180nH 250mA - - - ¦10% Shielded 400 mOhm Max 20 @ 25MHz 213MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ERR18K
INDUCTOR 0.18UH 10% 0805 180nH 250mA - - - ¦10% Shielded 400 mOhm Max 20 @ 25MHz 213MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.18UH 10% 0805 180nH 250mA - - - ¦10% Shielded 400 mOhm Max 20 @ 25MHz 213MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB0805ERR18K-ND ILSB0805ERR18K
Product Name Fixed Inductors INDUCTOR 0.18UH 10% 0805 180nH 250mA - - - ¦10% Shielded 400 mOhm Max 20 @ 25MHz 213MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2334JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Power Inductors - 1-2176781-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 6.8 microH
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B21B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details