Vishay Intertechnology, Inc. Fixed Inductors ILSB0805ERR15K

Description
150nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
150nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILSB0805ERR15K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILSB0805ERR15K-ND
Fixed Inductors ILSB0805ERR15K-ND
150nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)

150nH Shielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)

Buy Now Datasheet
INDUCTOR 0.15UH 10% 0805 150nH 250mA - - - ¦10% Shielded 400 mOhm Max 20 @ 25MHz 230MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) - ILSB0805ERR15K - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR 0.15UH 10% 0805 150nH 250mA - - - ¦10% Shielded 400 mOhm Max 20 @ 25MHz 230MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
ILSB0805ERR15K
INDUCTOR 0.15UH 10% 0805 150nH 250mA - - - ¦10% Shielded 400 mOhm Max 20 @ 25MHz 230MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR) ILSB0805ERR15K
INDUCTOR 0.15UH 10% 0805 150nH 250mA - - - ¦10% Shielded 400 mOhm Max 20 @ 25MHz 230MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR 0.15UH 10% 0805 150nH 250mA - - - ¦10% Shielded 400 mOhm Max 20 @ 25MHz 230MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number ILSB0805ERR15K-ND ILSB0805ERR15K
Product Name Fixed Inductors INDUCTOR 0.15UH 10% 0805 150nH 250mA - - - ¦10% Shielded 400 mOhm Max 20 @ 25MHz 230MHz General Purpose - 0805 (2012 Metric) Surface Mount Tape & Reel (TR)
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-101 0402AF-101XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Adjustable Inductors - 1956-1088-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 114
View Details